Cypress Semiconductor Corp. Memory - Flash - S25FL128LAGMFI010 S25FL128LAGMFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811675-S25FL128LAGMF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O, QPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811675-S25FL128LAGMF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O, QPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL128LAGMFI010 - 811675-S25FL128LAGMFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL128LAGMFI010
811675-S25FL128LAGMFI010
Memory - Flash - S25FL128LAGMFI010 811675-S25FL128LAGMFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811675-S25FL128LAGMF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O, QPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811675-S25FL128LAGMFI010
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: SPI - Quad I/O, QPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 280
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Flash Memory - 1811584P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811584P
Flash Memory 1811584P
Cypress Semiconductor, S25FL128LAGMFI010

Cypress Semiconductor, S25FL128LAGMFI010

Supplier's Site
Flash Memory - 1811584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811584
Flash Memory 1811584
Cypress Semiconductor, S25FL128LAGMFI010

Cypress Semiconductor, S25FL128LAGMFI010

Supplier's Site
Flash Memory - 1811561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811561
Flash Memory 1811561
Cypress Semiconductor, S25FL128LAGMFI010

Cypress Semiconductor, S25FL128LAGMFI010

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FL128LAGMFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL128LAGMFI010
Integrated Circuits (ICs) - Memory S25FL128LAGMFI010
IC FLASH 128MBIT SPI/QUAD 8SOIC

IC FLASH 128MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 811675-S25FL128LAGMFI010 1811584P 1811584 S25FL128LAGMFI010
Product Name Memory - Flash - S25FL128LAGMFI010 Flash Memory Flash Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; SOIC SOIC SOIC
Supply Voltage 2.7V ~ 3.6V 3.6 v, 2.7 v 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL032P0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 16-4134-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers