Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845125-S25FL128LAGMF
Series: FL-L
Features: Memory IC 133 MHz
Package: Tray
Family Name: S25FL128
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S25FL128LAGMFI000-ND
IC FLASH 128MBIT SPI/QUAD 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 845125-S25FL128LAGMFI000 | S25FL128LAGMFI000 |
| Product Name | Memory - Flash - S25FL128LAGMFI000 | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile |
| Data Rate | 133 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |