Cypress Semiconductor Corp. Memory - Flash - S25FL127SABNFI100 S25FL127SABNFI100

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932636-S25FL127SABNF I100 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 8-WSON (5x6) Package: 8-WDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL127SABNFI100, S25FL127SABNFI100-ND , 428-3977
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932636-S25FL127SABNF I100 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 8-WSON (5x6) Package: 8-WDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL127SABNFI100, S25FL127SABNFI100-ND , 428-3977
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL127SABNFI100 - 932636-S25FL127SABNFI100 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL127SABNFI100
932636-S25FL127SABNFI100
Memory - Flash - S25FL127SABNFI100 932636-S25FL127SABNFI100
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932636-S25FL127SABNF I100 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 8-WSON (5x6) Package: 8-WDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (5x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL127SABNFI100, S25FL127SABNFI100-ND , 428-3977

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932636-S25FL127SABNFI100
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 8-WSON (5x6)
Package: 8-WDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: S25FL127
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (5x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -S25FL127SABNFI100, S25FL127SABNFI100-ND, 428-3977

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL127SABNFI100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL127SABNFI100
Integrated Circuits (ICs) - Memory - Memory S25FL127SABNFI100
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932636-S25FL127SABNFI100 S25FL127SABNFI100
Product Name Memory - Flash - S25FL127SABNFI100 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-WSON (5x6)
Unlock Full Specs
to access all available technical data