Cypress Semiconductor Corp. Memory - Flash - S25FL127SABMFV101 S25FL127SABMFV101

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892870-S25FL127SABMF V101 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL127SABMFV101Z, S25FL127SABMFV101-ND , 428-4207
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892870-S25FL127SABMF V101 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL127SABMFV101Z, S25FL127SABMFV101-ND , 428-4207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL127SABMFV101 - 892870-S25FL127SABMFV101 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL127SABMFV101
892870-S25FL127SABMFV101
Memory - Flash - S25FL127SABMFV101 892870-S25FL127SABMFV101
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892870-S25FL127SABMF V101 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL127SABMFV101Z, S25FL127SABMFV101-ND , 428-4207

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892870-S25FL127SABMFV101
Series: FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: S25FL127
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S25FL127SABMFV101Z, S25FL127SABMFV101-ND, 428-4207

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL127SABMFV101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL127SABMFV101
Integrated Circuits (ICs) - Memory S25FL127SABMFV101
IC FLASH 128MBIT SPI/QUAD 8SOIC

IC FLASH 128MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892870-S25FL127SABMFV101 S25FL127SABMFV101
Product Name Memory - Flash - S25FL127SABMFV101 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71256SA12Y - 857053-71256SA12Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 16-3745-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers