Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL127SABMFV100

Description
Win Source Part Number: 1255188-S25FL127SABM FV100 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 560 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4532,428-4532,S2 5FL127SABMFV100,2832 -S25FL127SABMFV100,- S25FL127SABMFV100 Base Product Number: S25FL127
Request a Quote Datasheet
Description
Win Source Part Number: 1255188-S25FL127SABM FV100 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 560 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4532,428-4532,S2 5FL127SABMFV100,2832 -S25FL127SABMFV100,- S25FL127SABMFV100 Base Product Number: S25FL127
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255188-S25FL127SABMFV100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255188-S25FL127SABMFV100
Integrated Circuits (ICs) - Memory 1255188-S25FL127SABMFV100
Win Source Part Number: 1255188-S25FL127SABM FV100 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 560 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4532,428-4532,S2 5FL127SABMFV100,2832 -S25FL127SABMFV100,- S25FL127SABMFV100 Base Product Number: S25FL127

Win Source Part Number: 1255188-S25FL127SABMFV100
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 560
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4532,428-4532,S25FL127SABMFV100,2832-S25FL127SABMFV100,-S25FL127SABMFV100
Base Product Number: S25FL127

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255188-S25FL127SABMFV100
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory, Flash, 64Mb, 3V, Spi, 16Soic; Memory Size Cypress Infineon Technologies - 59T0076 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Access Time 1.50E6 ns
View Details