Cypress Semiconductor Corp. Memory - Flash - S25FL127SABMFV000 S25FL127SABMFV000

Description
Flash, 16MX8, PDSO16
Request a Quote Datasheet
Description
Flash, 16MX8, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL127SABMFV000 - Rochester Electronics
Newburyport, MA, United States
Flash, 16MX8, PDSO16

Flash, 16MX8, PDSO16

Supplier's Site Datasheet
Memory - Flash - S25FL127SABMFV000 - 892869-S25FL127SABMFV000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL127SABMFV000
892869-S25FL127SABMFV000
Memory - Flash - S25FL127SABMFV000 892869-S25FL127SABMFV000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892869-S25FL127SABMF V000 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC Package: Tray Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4685, S25FL127SABMFV000-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892869-S25FL127SABMFV000
Series: FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOIC
Package: Tray
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: S25FL127
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4685, S25FL127SABMFV000-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL127SABMFV000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL127SABMFV000
Integrated Circuits (ICs) - Memory S25FL127SABMFV000
IC FLASH 128MBIT SPI/QUAD 16SOIC

IC FLASH 128MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL127SABMFV000 892869-S25FL127SABMFV000 S25FL127SABMFV000
Product Name Memory - Flash - S25FL127SABMFV000 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Package Type PG-DSO-16 SOIC; 16-SOIC SOIC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 4Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8339 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
 - 27LS00FM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
3 suppliers