Cypress Semiconductor Corp. Memory - Flash - S25FL127SABMFI103 S25FL127SABMFI103

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758649-S25FL127SABMF I103 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): W25Q128FVSIG; S25FL127SABMFI100; S25FL127SABMFI101; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758649-S25FL127SABMF I103 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): W25Q128FVSIG; S25FL127SABMFI100; S25FL127SABMFI101; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL127SABMFI103 - 758649-S25FL127SABMFI103 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL127SABMFI103
758649-S25FL127SABMFI103
Memory - Flash - S25FL127SABMFI103 758649-S25FL127SABMFI103
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758649-S25FL127SABMF I103 Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): W25Q128FVSIG; S25FL127SABMFI100; S25FL127SABMFI101; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 758649-S25FL127SABMFI103
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): W25Q128FVSIG; S25FL127SABMFI100; S25FL127SABMFI101;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL127SABMFI103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL127SABMFI103
Integrated Circuits (ICs) - Memory S25FL127SABMFI103
IC FLASH 128MBIT SPI/QUAD 8SOIC

IC FLASH 128MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 758649-S25FL127SABMFI103 S25FL127SABMFI103
Product Name Memory - Flash - S25FL127SABMFI103 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details