Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 090743-S25FL127SABMF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Family Name: S25FL127S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): N25Q128A13ESE40E; IS25LP128-JBLE-TR; IS25LP128-JFLA3;
Introduction Date: April 25, 2013
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
SERIAL FLASH, 128MB
IC FLASH 128M SPI 108MHZ 8SO
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 090743-S25FL127SABMFI101 | S25FL127SABMFI101 | S25FL127SABMFI101 | 217-S25FL127SABMFI101 |
| Product Name | Memory - Flash - S25FL127SABMFI101 | Memory | Integrated Circuits (ICs) - Memory - Memory | IC FLASH 128M SPI 108MHZ 8SO |
| Memory Category | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209, 5.30mm Width) | |
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | Surface Mount | 3V |
| Data Rate | 108 MHz |