Cypress Semiconductor Corp. Memory - Flash - S25FL127SABMFI100 S25FL127SABMFI100

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758648-S25FL127SABMF I100 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Family Name: S25FL127S Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IS25LP128F-JBLE; W25Q128FVSIG; W25Q128JVSIM TR; ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758648-S25FL127SABMF I100 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Family Name: S25FL127S Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IS25LP128F-JBLE; W25Q128FVSIG; W25Q128JVSIM TR; ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL127SABMFI100 - 758648-S25FL127SABMFI100 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL127SABMFI100
758648-S25FL127SABMFI100
Memory - Flash - S25FL127SABMFI100 758648-S25FL127SABMFI100
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758648-S25FL127SABMF I100 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Family Name: S25FL127S Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IS25LP128F-JBLE; W25Q128FVSIG; W25Q128JVSIM TR; ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 758648-S25FL127SABMFI100
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Family Name: S25FL127S
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IS25LP128F-JBLE; W25Q128FVSIG; W25Q128JVSIM TR;
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 280
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL127SABMFI100
Integrated Circuits (ICs) - Memory - Memory S25FL127SABMFI100
FLASH, 16MX8, PDSO8

FLASH, 16MX8, PDSO8

Supplier's Site
FLASH, 16MX8, PDSO8

FLASH, 16MX8, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 758648-S25FL127SABMFI100 S25FL127SABMFI100 S25FL127SABMFI100
Product Name Memory - Flash - S25FL127SABMFI100 Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 8-SOIC (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT49F4096A-70TC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 4000 kbits
View Details
Memory - S25FL064P0XNFB003 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
2 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers