FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 108MHz 24-BGA (6x8)
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813692-S25FL127SABBH
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 24-BGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 24-TBGA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 338
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 128MBIT SPI/QUAD 24BGA
IC FLASH 128MBIT 108MHZ 24BGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2015-S25FL127SABBHID00-ND | 813692-S25FL127SABBHID00 | S25FL127SABBHID00 | 217-S25FL127SABBHID00 |
| Product Name | Memory | Memory - Unclassified Memory - S25FL127SABBHID00 | Integrated Circuits (ICs) - Memory | IC FLASH 128MBIT 108MHZ 24BGA |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 128000 kbits | 128000 kbits | 0 kbits | |
| Package Type | 24-TBGA | BGA | 24-TBGA | |
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3V |