Cypress Semiconductor Corp. Memory - Flash - S25FL116K0XNFB013 S25FL116K0XNFB013

Description
S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory
Request a Quote Datasheet
Description
S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL116K0XNFB013 - Rochester Electronics
Newburyport, MA, United States
S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory

S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory

Supplier's Site Datasheet
Memory - Flash - S25FL116K0XNFB013 - 932632-S25FL116K0XNFB013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL116K0XNFB013
932632-S25FL116K0XNFB013
Memory - Flash - S25FL116K0XNFB013 932632-S25FL116K0XNFB013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932632-S25FL116K0XNF B013 Series: Automotive, AEC-Q100, FL1-K Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL116 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932632-S25FL116K0XNFB013
Series: Automotive, AEC-Q100, FL1-K
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL116
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL116K0XNFB013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL116K0XNFB013
Integrated Circuits (ICs) - Memory S25FL116K0XNFB013
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL116K0XNFB013 932632-S25FL116K0XNFB013 S25FL116K0XNFB013
Product Name Memory - Flash - S25FL116K0XNFB013 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Package Type WSON8 SOIC; 8-SOIC SOIC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 16-2948-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers