Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL116K0XNFA013

Description
S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory
Request a Quote Datasheet
Description
S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL116K0XNFA013 - Rochester Electronics
Newburyport, MA, United States
S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory

S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255710-S25FL116K0XNFA013 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255710-S25FL116K0XNFA013
Integrated Circuits (ICs) - Memory 1255710-S25FL116K0XNFA013
Win Source Part Number: 1255710-S25FL116K0XN FA013 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL1-K Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4343-1,428-4343- 2,S25FL116K0XNFA013, 428-4343-6 Base Product Number: S25FL116 Product Status: Obsolete

Win Source Part Number: 1255710-S25FL116K0XNFA013
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL1-K
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4343-1,428-4343-2,S25FL116K0XNFA013,428-4343-6
Base Product Number: S25FL116
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL116K0XNFA013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL116K0XNFA013
Integrated Circuits (ICs) - Memory S25FL116K0XNFA013
IC FLASH 16MBIT SPI/QUAD 8WSON

IC FLASH 16MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL116K0XNFA013 1255710-S25FL116K0XNFA013 S25FL116K0XNFA013
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type SOIC; SOIC8
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details