Cypress Semiconductor Corp. Memory - Flash - S25FL116K0XMFI013 S25FL116K0XMFI013

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046556-S25FL116K0XMF I013 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: S25FL116K Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): EN25B16T-100HIP; EN25P16-75HI; EN25P16-75FCP; AT25DF161-SH-B; Introduction Date: November 06, 2013 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046556-S25FL116K0XMF I013 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: S25FL116K Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): EN25B16T-100HIP; EN25P16-75HI; EN25P16-75FCP; AT25DF161-SH-B; Introduction Date: November 06, 2013 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL116K0XMFI013 - 046556-S25FL116K0XMFI013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL116K0XMFI013
046556-S25FL116K0XMFI013
Memory - Flash - S25FL116K0XMFI013 046556-S25FL116K0XMFI013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046556-S25FL116K0XMF I013 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Family Name: S25FL116K Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): EN25B16T-100HIP; EN25P16-75HI; EN25P16-75FCP; AT25DF161-SH-B; Introduction Date: November 06, 2013 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 046556-S25FL116K0XMFI013
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Family Name: S25FL116K
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): EN25B16T-100HIP; EN25P16-75HI; EN25P16-75FCP; AT25DF161-SH-B;
Introduction Date: November 06, 2013
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 046556-S25FL116K0XMFI013
Product Name Memory - Flash - S25FL116K0XMFI013
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - S25FL116K0XMFV010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
3 suppliers