S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 108 MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL116K0XMFB040 | S25FL116K0XMFB040 | S25FL116K0XMFB040 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile |
| Package Type | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Density | 16000 kbits | 16000 kbits |