Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL116K0XMFA041

Description
Win Source Part Number: 1024920-S25FL116K0XM FA041 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL1-K Package: Tube Standard Package: 97 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): S25FL132K0XMFI011; S25FL132K0XMFI041; S25FL164K0XMFI000; N25Q064A11ESF40F TR; N25Q064A13ESF42F TR; N25Q032A13ESE40G; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL116K0XMFA0 41,S25FL116K0XMFA041 -ND,428-4060 Base Product Number: S25FL116 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1024920-S25FL116K0XM FA041 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL1-K Package: Tube Standard Package: 97 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): S25FL132K0XMFI011; S25FL132K0XMFI041; S25FL164K0XMFI000; N25Q064A11ESF40F TR; N25Q064A13ESF42F TR; N25Q032A13ESE40G; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL116K0XMFA0 41,S25FL116K0XMFA041 -ND,428-4060 Base Product Number: S25FL116 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1024920-S25FL116K0XMFA041 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1024920-S25FL116K0XMFA041
Integrated Circuits (ICs) - Memory 1024920-S25FL116K0XMFA041
Win Source Part Number: 1024920-S25FL116K0XM FA041 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL1-K Package: Tube Standard Package: 97 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): S25FL132K0XMFI011; S25FL132K0XMFI041; S25FL164K0XMFI000; N25Q064A11ESF40F TR; N25Q064A13ESF42F TR; N25Q032A13ESE40G; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL116K0XMFA0 41,S25FL116K0XMFA041 -ND,428-4060 Base Product Number: S25FL116 Product Status: Obsolete

Win Source Part Number: 1024920-S25FL116K0XMFA041
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL1-K
Package: Tube
Standard Package: 97
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): S25FL132K0XMFI011; S25FL132K0XMFI041; S25FL164K0XMFI000; N25Q064A11ESF40F TR; N25Q064A13ESF42F TR; N25Q032A13ESE40G;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25FL116K0XMFA041,S25FL116K0XMFA041-ND,428-4060
Base Product Number: S25FL116
Product Status: Obsolete

Buy Now Datasheet
Memory - S25FL116K0XMFA041 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL116K0XMFA041 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL116K0XMFA041
Integrated Circuits (ICs) - Memory - Memory S25FL116K0XMFA041
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1024920-S25FL116K0XMFA041 S25FL116K0XMFA041 S25FL116K0XMFA041
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Cycle Time 3.00E6 ns 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
Memory - A2C00058602 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers