Cypress Semiconductor Corp. Memory S25FL116K0XMFA040

Description
S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory
Request a Quote Datasheet
Description
S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL116K0XMFA040 - Rochester Electronics
Newburyport, MA, United States
S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory

S25FL116K - (2 Mbyte), 3.0V, SPI Flash Memory

Supplier's Site Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - S25FL116K0XMFA040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL116K0XMFA040
Integrated Circuits (ICs) - Memory - Memory S25FL116K0XMFA040
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site
Memory - S25FL116K0XMFA040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FL116K0XMFA040 S25FL116K0XMFA040 S25FL116K0XMFA040 S25FL116K0XMFA040
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH - NOR Flash; FLASH Flash; FLASH
Package Type SOIC; SOIC8 SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Data Rate 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details