Cypress Semiconductor Corp. Memory - Flash - S25FL064P0XNFI001 S25FL064P0XNFI001

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211191-S25FL064P0XNF I001 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211191-S25FL064P0XNF I001 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL064P0XNFI001 - 211191-S25FL064P0XNFI001 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL064P0XNFI001
211191-S25FL064P0XNFI001
Memory - Flash - S25FL064P0XNFI001 211191-S25FL064P0XNFI001
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211191-S25FL064P0XNF I001 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211191-S25FL064P0XNFI001
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL064P0XNFI001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL064P0XNFI001
Integrated Circuits (ICs) - Memory - Memory S25FL064P0XNFI001
IC FLASH 64MBIT SPI/QUAD 8WSON

IC FLASH 64MBIT SPI/QUAD 8WSON

Supplier's Site
Memory - S25FL064P0XNFI001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WSON (6x8)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WSON (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 211191-S25FL064P0XNFI001 S25FL064P0XNFI001 S25FL064P0XNFI001
Product Name Memory - Flash - S25FL064P0XNFI001 Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WSON (6x8) 8-WDFN Exposed Pad
Supply Voltage 2.7 V ~ 3.6 V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details