Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL064P0XMFV003M

Description
Win Source Part Number: 1314370-S25FL064P0XM FV003M Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 3ms Memory Interface: SPI - Quad I/O ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1314370-S25FL064P0XM FV003M Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 3ms Memory Interface: SPI - Quad I/O ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1314370-S25FL064P0XMFV003M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1314370-S25FL064P0XMFV003M
Integrated Circuits (ICs) - Memory 1314370-S25FL064P0XMFV003M
Win Source Part Number: 1314370-S25FL064P0XM FV003M Category: Integrated Circuits (ICs)>Memory Series: FL-P Package: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 5µs, 3ms Memory Interface: SPI - Quad I/O ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064 Product Status: Obsolete

Win Source Part Number: 1314370-S25FL064P0XMFV003M
Category: Integrated Circuits (ICs)>Memory
Series: FL-P
Package: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 5µs, 3ms
Memory Interface: SPI - Quad I/O
ECCN: OBSOLETE
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL064
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Memory - S25FL064P0XMFV003M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064P0XMFV003M
Integrated Circuits (ICs) - Memory S25FL064P0XMFV003M
IC FLASH 64MBIT SPI/QUAD 16SOIC

IC FLASH 64MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1314370-S25FL064P0XMFV003M S25FL064P0XMFV003M
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Cycle Time 5000 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 751205-0010 01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details