Cypress Semiconductor Corp. Memory - Flash - S25FL064P0XMFB003 S25FL064P0XMFB003

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892861-S25FL064P0XMF B003 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892861-S25FL064P0XMF B003 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL064P0XMFB003 - 892861-S25FL064P0XMFB003 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL064P0XMFB003
892861-S25FL064P0XMFB003
Memory - Flash - S25FL064P0XMFB003 892861-S25FL064P0XMFB003
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892861-S25FL064P0XMF B003 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892861-S25FL064P0XMFB003
Series: Automotive, AEC-Q100, FL-P
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: S25FL064
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL064P0XMFB003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064P0XMFB003
Integrated Circuits (ICs) - Memory S25FL064P0XMFB003
IC FLASH 64MBIT SPI/QUAD 16SOIC

IC FLASH 64MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892861-S25FL064P0XMFB003 S25FL064P0XMFB003
Product Name Memory - Flash - S25FL064P0XMFB003 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; 16-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3636-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details