Flash, 8MX8, PDSO8
Win Source Part Number: 1166069-S25FL064LABN
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tray
Standard Package: 2,450
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-USON (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S25FL064LABNFV040-ND
Base Product Number: S25FL064
IC FLASH 64MBIT SPI/QUAD 8USON
| Rochester Electronics | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL064LABNFV040 | 1818386 | 1166069-S25FL064LABNFV040 | S25FL064LABNFV040 |
| Product Name | Flash Memory | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile |
| Package Type | PG-USON-8 | |||
| Bits per Word | 8 bits | |||
| Pins | 8 |