Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL064LABNFV001

Description
Win Source Part Number: 1255313-S25FL064LABN FV001 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tube Standard Package: 82 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064
Request a Quote Datasheet
Description
Win Source Part Number: 1255313-S25FL064LABN FV001 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tube Standard Package: 82 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255313-S25FL064LABNFV001 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255313-S25FL064LABNFV001
Integrated Circuits (ICs) - Memory 1255313-S25FL064LABNFV001
Win Source Part Number: 1255313-S25FL064LABN FV001 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tube Standard Package: 82 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064

Win Source Part Number: 1255313-S25FL064LABNFV001
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tube
Standard Package: 82
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (5x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL064LABNFV001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064LABNFV001
Integrated Circuits (ICs) - Memory S25FL064LABNFV001
IC FLASH 64MBIT SPI/QUAD 108MHZ

IC FLASH 64MBIT SPI/QUAD 108MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255313-S25FL064LABNFV001 S25FL064LABNFV001
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
8-bit 5V 8bit Memory IC and Storage Component - 774-AM29F010B-45EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; NOR
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers