Cypress Semiconductor Corp. Memory - Flash - S25FL064LABNFI043 S25FL064LABNFI043

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 851556-S25FL064LABNF I043 Series: FL-L Features: Memory IC 108 MHz Package: Reel - TR Family Name: S25FL064 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL064LABNFI043Z, S25FL064LABNFI043-ND , 428-4075-6, 428-4075-1, 428-4075-2
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 851556-S25FL064LABNF I043 Series: FL-L Features: Memory IC 108 MHz Package: Reel - TR Family Name: S25FL064 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL064LABNFI043Z, S25FL064LABNFI043-ND , 428-4075-6, 428-4075-1, 428-4075-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL064LABNFI043 - 851556-S25FL064LABNFI043 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL064LABNFI043
851556-S25FL064LABNFI043
Memory - Flash - S25FL064LABNFI043 851556-S25FL064LABNFI043
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 851556-S25FL064LABNF I043 Series: FL-L Features: Memory IC 108 MHz Package: Reel - TR Family Name: S25FL064 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL064LABNFI043Z, S25FL064LABNFI043-ND , 428-4075-6, 428-4075-1, 428-4075-2

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 851556-S25FL064LABNFI043
Series: FL-L
Features: Memory IC 108 MHz
Package: Reel - TR
Family Name: S25FL064
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S25FL064LABNFI043Z, S25FL064LABNFI043-ND, 428-4075-6, 428-4075-1, 428-4075-2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL064LABNFI043 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064LABNFI043
Integrated Circuits (ICs) - Memory S25FL064LABNFI043
IC FLASH 64MBIT SPI/QUAD 8USON

IC FLASH 64MBIT SPI/QUAD 8USON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 851556-S25FL064LABNFI043 S25FL064LABNFI043
Product Name Memory - Flash - S25FL064LABNFI043 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL064P0XNFI001M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details