Cypress Semiconductor Corp. Memory - Flash - S25FL064LABNFI040 S25FL064LABNFI040

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844696-S25FL064LABNF I040 Series: FL-L Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-USON (4x4) Package: 8-UDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (4x4) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4049, S25FL064LABNFI040-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844696-S25FL064LABNF I040 Series: FL-L Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-USON (4x4) Package: 8-UDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (4x4) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4049, S25FL064LABNFI040-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL064LABNFI040 - 844696-S25FL064LABNFI040 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL064LABNFI040
844696-S25FL064LABNFI040
Memory - Flash - S25FL064LABNFI040 844696-S25FL064LABNFI040
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844696-S25FL064LABNF I040 Series: FL-L Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-USON (4x4) Package: 8-UDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (4x4) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4049, S25FL064LABNFI040-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 844696-S25FL064LABNFI040
Series: FL-L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-USON (4x4)
Package: 8-UDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: S25FL064
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (4x4)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4049, S25FL064LABNFI040-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL064LABNFI040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064LABNFI040
Integrated Circuits (ICs) - Memory S25FL064LABNFI040
IC FLASH 64MBIT SPI/QUAD 8USON

IC FLASH 64MBIT SPI/QUAD 8USON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 844696-S25FL064LABNFI040 S25FL064LABNFI040
Product Name Memory - Flash - S25FL064LABNFI040 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-USON (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details