Cypress Semiconductor Corp. Memory - Flash - S25FL064LABNFB040 S25FL064LABNFB040

Description
Flash, 8MX8, PDSO8
Request a Quote Datasheet
Description
Flash, 8MX8, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL064LABNFB040 - Rochester Electronics
Newburyport, MA, United States
Flash, 8MX8, PDSO8

Flash, 8MX8, PDSO8

Supplier's Site Datasheet
Memory - Flash - S25FL064LABNFB040 - 892857-S25FL064LABNFB040 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL064LABNFB040
892857-S25FL064LABNFB040
Memory - Flash - S25FL064LABNFB040 892857-S25FL064LABNFB040
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892857-S25FL064LABNF B040 Series: Automotive, AEC-Q100, FL-L Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-USON (4x4) Package: 8-UDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (4x4) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892857-S25FL064LABNFB040
Series: Automotive, AEC-Q100, FL-L
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-USON (4x4)
Package: 8-UDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: S25FL064
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (4x4)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL064LABNFB040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064LABNFB040
Integrated Circuits (ICs) - Memory S25FL064LABNFB040
IC FLASH 64MBIT SPI/QUAD 8USON

IC FLASH 64MBIT SPI/QUAD 8USON

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL064LABNFB040 892857-S25FL064LABNFB040 S25FL064LABNFB040
Product Name Memory - Flash - S25FL064LABNFB040 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Package Type PG-USON-8 8-USON (4x4)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - QMP9GL512P11TFI010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers