Cypress Semiconductor Corp. Memory - Flash - S25FL064LABNFA043 S25FL064LABNFA043

Description
Flash, 8MX8, PDSO8
Request a Quote Datasheet
Description
Flash, 8MX8, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL064LABNFA043 - Rochester Electronics
Newburyport, MA, United States
Flash, 8MX8, PDSO8

Flash, 8MX8, PDSO8

Supplier's Site Datasheet
Memory - Flash - S25FL064LABNFA043 - 892856-S25FL064LABNFA043 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL064LABNFA043
892856-S25FL064LABNFA043
Memory - Flash - S25FL064LABNFA043 892856-S25FL064LABNFA043
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892856-S25FL064LABNF A043 Series: Automotive, AEC-Q100, FL-L Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-USON (4x4) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (4x4) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892856-S25FL064LABNFA043
Series: Automotive, AEC-Q100, FL-L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-USON (4x4)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: S25FL064
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (4x4)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL064LABNFA043 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064LABNFA043
Integrated Circuits (ICs) - Memory S25FL064LABNFA043
IC FLASH 64MBIT SPI/QUAD 8USON

IC FLASH 64MBIT SPI/QUAD 8USON

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL064LABNFA043 892856-S25FL064LABNFA043 S25FL064LABNFA043
Product Name Memory - Flash - S25FL064LABNFA043 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Package Type PG-USON-8 8-USON (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JS28F128P30B85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 128000 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 785 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers