Cypress Semiconductor Corp. Memory - Flash - S25FL064LABMFM010 S25FL064LABMFM010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892854-S25FL064LABMF M010 Series: Automotive, AEC-Q100, FL-L Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892854-S25FL064LABMF M010 Series: Automotive, AEC-Q100, FL-L Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL064LABMFM010 - 892854-S25FL064LABMFM010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL064LABMFM010
892854-S25FL064LABMFM010
Memory - Flash - S25FL064LABMFM010 892854-S25FL064LABMFM010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892854-S25FL064LABMF M010 Series: Automotive, AEC-Q100, FL-L Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL064 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892854-S25FL064LABMFM010
Series: Automotive, AEC-Q100, FL-L
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S25FL064
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
 - S25FL064LABMFM010 - Rochester Electronics
Newburyport, MA, United States
Flash, 8MX8, PDSO8

Flash, 8MX8, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S25FL064LABMFM010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064LABMFM010
Integrated Circuits (ICs) - Memory S25FL064LABMFM010
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 892854-S25FL064LABMFM010 S25FL064LABMFM010 S25FL064LABMFM010
Product Name Memory - Flash - S25FL064LABMFM010 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC PG-DSO-8 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - MC28F008-12/R - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
2 suppliers
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details