Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL064LABMFM003

Description
S25FL064L - (8-MB), 3.0V FL-L SPI Flash Memory
Request a Quote Datasheet
Description
S25FL064L - (8-MB), 3.0V FL-L SPI Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL064LABMFM003 - Rochester Electronics
Newburyport, MA, United States
S25FL064L - (8-MB), 3.0V FL-L SPI Flash Memory

S25FL064L - (8-MB), 3.0V FL-L SPI Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255674-S25FL064LABMFM003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255674-S25FL064LABMFM003
Integrated Circuits (ICs) - Memory 1255674-S25FL064LABMFM003
Win Source Part Number: 1255674-S25FL064LABM FM003 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-L Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064

Win Source Part Number: 1255674-S25FL064LABMFM003
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL-L
Package: Tape & Reel (TR)
Standard Package: 1,450
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL064LABMFM003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064LABMFM003
Integrated Circuits (ICs) - Memory S25FL064LABMFM003
IC FLASH 64MBIT SPI/QUAD 16SOIC

IC FLASH 64MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL064LABMFM003 1255674-S25FL064LABMFM003 S25FL064LABMFM003
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type PG-DSO-16 SOIC SOIC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 32000 kbits
View Details