Cypress Semiconductor Corp. Memory - Flash - S25FL064LABMFI010 S25FL064LABMFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 800905-S25FL064LABMF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Memory Interface: SPI - Quad I/O, QPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 800905-S25FL064LABMF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Memory Interface: SPI - Quad I/O, QPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL064LABMFI010 - 800905-S25FL064LABMFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL064LABMFI010
800905-S25FL064LABMFI010
Memory - Flash - S25FL064LABMFI010 800905-S25FL064LABMFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 800905-S25FL064LABMF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Memory Interface: SPI - Quad I/O, QPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 800905-S25FL064LABMFI010
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Memory Interface: SPI - Quad I/O, QPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 280
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Flash Memory - 1811603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811603
Flash Memory 1811603
Cypress Semiconductor, S25FL064LABMFI010

Cypress Semiconductor, S25FL064LABMFI010

Supplier's Site
Flash Memory - 1811603P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811603P
Flash Memory 1811603P
Cypress Semiconductor, S25FL064LABMFI010

Cypress Semiconductor, S25FL064LABMFI010

Supplier's Site
Flash Memory - 1811555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1811555
Flash Memory 1811555
Cypress Semiconductor, S25FL064LABMFI010

Cypress Semiconductor, S25FL064LABMFI010

Supplier's Site
Integrated Circuits (ICs) - Memory - S25FL064LABMFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064LABMFI010
Integrated Circuits (ICs) - Memory S25FL064LABMFI010
IC FLASH 64MBIT SPI/QUAD 8SOIC

IC FLASH 64MBIT SPI/QUAD 8SOIC

Supplier's Site
Memory >> NOR FLASH - S25FL064LABMFI010 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NOR FLASH
S25FL064LABMFI010
Memory >> NOR FLASH S25FL064LABMFI010
64Mbit SPI SOIC-8-208mil NOR FLASH ROHS

64Mbit SPI SOIC-8-208mil NOR FLASH ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800905-S25FL064LABMFI010 1811603 1811603P S25FL064LABMFI010 S25FL064LABMFI010
Product Name Memory - Flash - S25FL064LABMFI010 Flash Memory Flash Memory Integrated Circuits (ICs) - Memory Memory >> NOR FLASH
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC SOIC; SOIC SOIC SOIC
Supply Voltage 2.7V ~ 3.6V 3.6 v, 2.7 v 3.6V; 2.7V ~ 3.6V 2.7V~3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details