Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL064LABBHN033

Description
Win Source Part Number: 1255362-S25FL064LABB HN033 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064
Request a Quote Datasheet
Description
Win Source Part Number: 1255362-S25FL064LABB HN033 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255362-S25FL064LABBHN033 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255362-S25FL064LABBHN033
Integrated Circuits (ICs) - Memory 1255362-S25FL064LABBHN033
Win Source Part Number: 1255362-S25FL064LABB HN033 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S25FL064

Win Source Part Number: 1255362-S25FL064LABBHN033
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (6x8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL064LABBHN033 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL064LABBHN033
Integrated Circuits (ICs) - Memory S25FL064LABBHN033
IC FLASH 64MBIT SPI/QUAD 24BGA

IC FLASH 64MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255362-S25FL064LABBHN033 S25FL064LABBHN033
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 1379711-S25FL064P0XMFV001 - Win Source Electronics
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details