Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089840-S25FL064LABB
Memory Size: 8 MB
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Flash, 8MX8, PBGA24
IC FLASH 64MBIT SPI/QUAD 24BGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1089840-S25FL064LABBHI020 | S25FL064LABBHI020 | S25FL064LABBHI020 |
| Product Name | Memory - Flash - S25FL064LABBHI020 | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile |
| Package Type | BGA; PG-TFBGA-24 | BGA | |
| Data Rate | 108 MHz |