Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089838-S25FL064K0SM
Mounting: SMD (SMT)
Frequency: 80 MHz
Memory Type: NOR
Memory Size: 8 MB
Interface: SPI, Serial
Access Time: 8.5 ns
Density: 64 Mb
Sync/Async: Synchronous
Number of Pins: 8
Categories: OEM Parts( S )
Case / Package: SO
Max Frequency: 80 MHz
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 18 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089838-S25FL064K0SMFI010 |
| Product Name | OEM Parts - OEM Parts ( S ) - S25FL064K0SMFI010 |