Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S25FL040A0LMFI003 S25FL040A0LMFI003

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969455-S25FL040A0LMF I003 Packaging: Tape and Reel Mounting: SMD (SMT) Memory Type: NOR Interface: SPI, Serial Access Time: 9 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: OEM Parts( S ) Case / Package: SOIC W Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 13 mA Address Bus Width: 1 b
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969455-S25FL040A0LMF I003 Packaging: Tape and Reel Mounting: SMD (SMT) Memory Type: NOR Interface: SPI, Serial Access Time: 9 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: OEM Parts( S ) Case / Package: SOIC W Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 13 mA Address Bus Width: 1 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S25FL040A0LMFI003 - 969455-S25FL040A0LMFI003 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S25FL040A0LMFI003
969455-S25FL040A0LMFI003
OEM Parts - OEM Parts ( S ) - S25FL040A0LMFI003 969455-S25FL040A0LMFI003
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969455-S25FL040A0LMF I003 Packaging: Tape and Reel Mounting: SMD (SMT) Memory Type: NOR Interface: SPI, Serial Access Time: 9 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: OEM Parts( S ) Case / Package: SOIC W Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 13 mA Address Bus Width: 1 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969455-S25FL040A0LMFI003
Packaging: Tape and Reel
Mounting: SMD (SMT)
Memory Type: NOR
Interface: SPI, Serial
Access Time: 9 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: OEM Parts( S )
Case / Package: SOIC W
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 13 mA
Address Bus Width: 1 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 969455-S25FL040A0LMFI003
Product Name OEM Parts - OEM Parts ( S ) - S25FL040A0LMFI003
Unlock Full Specs
to access all available technical data