Cypress Semiconductor Corp. Memory - Flash - S25FL032P0XNFI013M S25FL032P0XNFI013M

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093530-S25FL032P0XN FI013M Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093530-S25FL032P0XN FI013M Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XNFI013M - 1093530-S25FL032P0XNFI013M - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XNFI013M
1093530-S25FL032P0XNFI013M
Memory - Flash - S25FL032P0XNFI013M 1093530-S25FL032P0XNFI013M
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093530-S25FL032P0XN FI013M Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1093530-S25FL032P0XNFI013M
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - S25FL032P0XNFI013M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL032P0XNFI013M
Integrated Circuits (ICs) - Memory S25FL032P0XNFI013M
IC FLASH 32MBIT SPI/QUAD 8USON

IC FLASH 32MBIT SPI/QUAD 8USON

Supplier's Site
IC FLASH 32M SPI 104MHZ - 217-S25FL032P0XNFI013M - Utmel Electronic Limited
Hong Kong, China
IC FLASH 32M SPI 104MHZ
217-S25FL032P0XNFI013M
IC FLASH 32M SPI 104MHZ 217-S25FL032P0XNFI013M
IC FLASH 32M SPI 104MHZ

IC FLASH 32M SPI 104MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1093530-S25FL032P0XNFI013M S25FL032P0XNFI013M 217-S25FL032P0XNFI013M
Product Name Memory - Flash - S25FL032P0XNFI013M Integrated Circuits (ICs) - Memory IC FLASH 32M SPI 104MHZ
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V~3.6V
Data Rate 104 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - S25FL116K0XWEN009 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 16000 kbits
View Details
2 suppliers