Cypress Semiconductor Corp. Memory - Flash - S25FL032P0XNFI010 S25FL032P0XNFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810959-S25FL032P0XNF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-USON (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-UDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810959-S25FL032P0XNF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-USON (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-UDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: product retired and not recommended for new designs

Datasheet Summary
Powered by GS/AI

ERROR: product retired and not recommended for new designs

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XNFI010 - 810959-S25FL032P0XNFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XNFI010
810959-S25FL032P0XNFI010
Memory - Flash - S25FL032P0XNFI010 810959-S25FL032P0XNFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 810959-S25FL032P0XNF I010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-USON (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-UDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 810959-S25FL032P0XNFI010
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-USON (5x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 5μs, 3ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-UDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 32MBIT SPI/QUAD 8USON

IC FLASH 32MBIT SPI/QUAD 8USON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL032P0XNFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL032P0XNFI010
Integrated Circuits (ICs) - Memory - Memory S25FL032P0XNFI010
IC FLASH 32MBIT SPI/QUAD 8USON

IC FLASH 32MBIT SPI/QUAD 8USON

Supplier's Site
Memory - S25FL032P0XNFI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-USON (5x6)

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-USON (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 810959-S25FL032P0XNFI010 S25FL032P0XNFI010 S25FL032P0XNFI010 S25FL032P0XNFI010
Product Name Memory - Flash - S25FL032P0XNFI010 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH
Cycle Time 5000 ns ? to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - S25FL064LABMFV001 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-DSO-16
View Details
3 suppliers
Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details