Cypress Semiconductor Corp. Memory - Flash - S25FL032P0XNFI000 S25FL032P0XNFI000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892851-S25FL032P0XNF I000 Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8) Package: Tray Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892851-S25FL032P0XNF I000 Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8) Package: Tray Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XNFI000 - 892851-S25FL032P0XNFI000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XNFI000
892851-S25FL032P0XNFI000
Memory - Flash - S25FL032P0XNFI000 892851-S25FL032P0XNFI000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892851-S25FL032P0XNF I000 Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8) Package: Tray Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892851-S25FL032P0XNFI000
Series: FL-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Package: Tray
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL032
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL032P0XNFI000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL032P0XNFI000
Integrated Circuits (ICs) - Memory S25FL032P0XNFI000
IC FLASH 32MBIT SPI/QUAD 8WSON

IC FLASH 32MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892851-S25FL032P0XNFI000 S25FL032P0XNFI000
Product Name Memory - Flash - S25FL032P0XNFI000 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WSON (6x8)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 8611200245-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers