Cypress Semiconductor Corp. Memory - Flash - S25FL032P0XMFV010 S25FL032P0XMFV010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813691-S25FL032P0XMF V010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813691-S25FL032P0XMF V010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XMFV010 - 813691-S25FL032P0XMFV010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XMFV010
813691-S25FL032P0XMFV010
Memory - Flash - S25FL032P0XMFV010 813691-S25FL032P0XMFV010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813691-S25FL032P0XMF V010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 3ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813691-S25FL032P0XMFV010
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 5μs, 3ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 280
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 813691-S25FL032P0XMFV010
Product Name Memory - Flash - S25FL032P0XMFV010
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 16-100044-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers