Cypress Semiconductor Corp. Memory - Flash - S25FL032P0XMFI011 S25FL032P0XMFI011

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 185815-S25FL032P0XMF I011 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Family Name: S25FL032P Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): W25Q32VSSIG TR; W25Q32BVSSBP; W25Q32BVSSBG; Introduction Date: June 09, 2008 ECCN: 3A991.b.1.a Country of Origin: China, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 185815-S25FL032P0XMF I011 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Family Name: S25FL032P Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): W25Q32VSSIG TR; W25Q32BVSSBP; W25Q32BVSSBG; Introduction Date: June 09, 2008 ECCN: 3A991.b.1.a Country of Origin: China, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XMFI011 - 185815-S25FL032P0XMFI011 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XMFI011
185815-S25FL032P0XMFI011
Memory - Flash - S25FL032P0XMFI011 185815-S25FL032P0XMFI011
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 185815-S25FL032P0XMF I011 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Family Name: S25FL032P Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): W25Q32VSSIG TR; W25Q32BVSSBP; W25Q32BVSSBG; Introduction Date: June 09, 2008 ECCN: 3A991.b.1.a Country of Origin: China, United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 185815-S25FL032P0XMFI011
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Family Name: S25FL032P
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): W25Q32VSSIG TR; W25Q32BVSSBP; W25Q32BVSSBG;
Introduction Date: June 09, 2008
ECCN: 3A991.b.1.a
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL032P0XMFI011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL032P0XMFI011
Integrated Circuits (ICs) - Memory S25FL032P0XMFI011
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 185815-S25FL032P0XMFI011 S25FL032P0XMFI011
Product Name Memory - Flash - S25FL032P0XMFI011 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - IS29GL256S-10DHV01 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers