Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 089342-S25FL032P0XMF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Family Name: S25FL032P
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): W25Q32VSSIG TR; W25Q32BVSSBP; W25Q32BVSSJP;
Introduction Date: June 09, 2008
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 32MBIT SPI/QUAD 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 089342-S25FL032P0XMFI010 | S25FL032P0XMFI010 | S25FL032P0XMFI010 | S25FL032P0XMFI010 |
| Product Name | Memory - Flash - S25FL032P0XMFI010 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) |