Cypress Semiconductor Corp. Memory - Flash - S25FL032P0XMFI001M S25FL032P0XMFI001M

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892849-S25FL032P0XMF I001M Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: Tray Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892849-S25FL032P0XMF I001M Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: Tray Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XMFI001M - 892849-S25FL032P0XMFI001M - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XMFI001M
892849-S25FL032P0XMFI001M
Memory - Flash - S25FL032P0XMFI001M 892849-S25FL032P0XMFI001M
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892849-S25FL032P0XMF I001M Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: Tray Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892849-S25FL032P0XMFI001M
Series: FL-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Package: Tray
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL032
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 892849-S25FL032P0XMFI001M
Product Name Memory - Flash - S25FL032P0XMFI001M
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
8-bit 16-bit 5V 8bit Memory IC and Storage Component - 774-AM29F160DT-90EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Pins 48
View Details
2 suppliers