Cypress Semiconductor Corp. Memory - Flash - S25FL032P0XMFB013 S25FL032P0XMFB013

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932629-S25FL032P0XMF B013 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4638-2, 428-4638-1, 428-4638-6, S25FL032P0XMFB013-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932629-S25FL032P0XMF B013 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4638-2, 428-4638-1, 428-4638-6, S25FL032P0XMFB013-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XMFB013 - 932629-S25FL032P0XMFB013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XMFB013
932629-S25FL032P0XMFB013
Memory - Flash - S25FL032P0XMFB013 932629-S25FL032P0XMFB013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932629-S25FL032P0XMF B013 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4638-2, 428-4638-1, 428-4638-6, S25FL032P0XMFB013-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932629-S25FL032P0XMFB013
Series: Automotive, AEC-Q100, FL-P
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: S25FL032
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4638-2, 428-4638-1, 428-4638-6, S25FL032P0XMFB013-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL032P0XMFB013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL032P0XMFB013
Integrated Circuits (ICs) - Memory S25FL032P0XMFB013
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932629-S25FL032P0XMFB013 S25FL032P0XMFB013
Product Name Memory - Flash - S25FL032P0XMFB013 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 28C17A-15I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details