Cypress Semiconductor Corp. Memory - Flash - S25FL032P0XMFB003 S25FL032P0XMFB003

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892848-S25FL032P0XMF B003 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892848-S25FL032P0XMF B003 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XMFB003 - 892848-S25FL032P0XMFB003 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XMFB003
892848-S25FL032P0XMFB003
Memory - Flash - S25FL032P0XMFB003 892848-S25FL032P0XMFB003
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892848-S25FL032P0XMF B003 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892848-S25FL032P0XMFB003
Series: Automotive, AEC-Q100, FL-P
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: S25FL032
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1450
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
 - S25FL032P0XMFB003 - Rochester Electronics
Newburyport, MA, United States
S25FL032P - 32-Mbit 3.0 V Flash Memory

S25FL032P - 32-Mbit 3.0 V Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S25FL032P0XMFB003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL032P0XMFB003
Integrated Circuits (ICs) - Memory S25FL032P0XMFB003
IC FLASH 32MBIT SPI/QUAD 16SOIC

IC FLASH 32MBIT SPI/QUAD 16SOIC

Supplier's Site
IC FLASH 32M SPI 104MHZ 16SOIC - 217-S25FL032P0XMFB003 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 32M SPI 104MHZ 16SOIC
217-S25FL032P0XMFB003
IC FLASH 32M SPI 104MHZ 16SOIC 217-S25FL032P0XMFB003
IC FLASH 32M SPI 104MHZ 16SOIC

IC FLASH 32M SPI 104MHZ 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 892848-S25FL032P0XMFB003 S25FL032P0XMFB003 S25FL032P0XMFB003 217-S25FL032P0XMFB003
Product Name Memory - Flash - S25FL032P0XMFB003 Integrated Circuits (ICs) - Memory IC FLASH 32M SPI 104MHZ 16SOIC
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; 16-SOIC SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.295, 7.50mm Width)
Data Rate 104 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 448-S25FL032P0XMFI000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits
View Details
4 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details