Cypress Semiconductor Corp. Memory - Flash - S25FL032P0XMFA010 S25FL032P0XMFA010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892847-S25FL032P0XMF A010 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL032P0XMFA010-ND , 428-4396, S25FL032P0XMFA0109
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892847-S25FL032P0XMF A010 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL032P0XMFA010-ND , 428-4396, S25FL032P0XMFA0109
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XMFA010 - 892847-S25FL032P0XMFA010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XMFA010
892847-S25FL032P0XMFA010
Memory - Flash - S25FL032P0XMFA010 892847-S25FL032P0XMFA010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892847-S25FL032P0XMF A010 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S25FL032P0XMFA010-ND , 428-4396, S25FL032P0XMFA0109

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892847-S25FL032P0XMFA010
Series: Automotive, AEC-Q100, FL-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S25FL032
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S25FL032P0XMFA010-ND, 428-4396, S25FL032P0XMFA0109

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL032P0XMFA010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL032P0XMFA010
Integrated Circuits (ICs) - Memory S25FL032P0XMFA010
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892847-S25FL032P0XMFA010 S25FL032P0XMFA010
Product Name Memory - Flash - S25FL032P0XMFA010 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - 580536-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details