Cypress Semiconductor Corp. Memory - Flash - S25FL032P0XMFA000 S25FL032P0XMFA000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892846-S25FL032P0XMF A000 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: Tray Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892846-S25FL032P0XMF A000 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: Tray Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL032P0XMFA000 - 892846-S25FL032P0XMFA000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL032P0XMFA000
892846-S25FL032P0XMFA000
Memory - Flash - S25FL032P0XMFA000 892846-S25FL032P0XMFA000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892846-S25FL032P0XMF A000 Series: Automotive, AEC-Q100, FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC Package: Tray Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: S25FL032 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892846-S25FL032P0XMFA000
Series: Automotive, AEC-Q100, FL-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Package: Tray
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: S25FL032
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL032P0XMFA000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL032P0XMFA000
Integrated Circuits (ICs) - Memory S25FL032P0XMFA000
IC FLASH 32MBIT SPI/QUAD 16SOIC

IC FLASH 32MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892846-S25FL032P0XMFA000 S25FL032P0XMFA000
Product Name Memory - Flash - S25FL032P0XMFA000 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - AM29LV116DT-90EI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 16000 kbits
View Details