CYPRESS SEMICONDUCTOR CORP.
PY2305SI-1T -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PY2305SI-1T
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PY2305SI-1T
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
PY2305SI-1T |
PY2305SI-1T |
|
Product Name
|
|
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Real Time Clock
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
333 MHz
View Details
Device Type
Clock Driver
Package Type
SSOP
Supply Voltage
3.3 volts
View Details
8 suppliers
Device Type
Real Time Clock
Bus Interface
SPI; SPI, 4-Wire Serial
Features / Standards
Programmable
View Details