Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975904-PLDC20G10B-15
Mounting: SMD (SMT)
Frequency: 62.5 MHz
Operating Supply Voltage: 5 V
Number of Pins: 24
Propagation Delay: 15 ns
Categories: OEM Parts(O-R)
Case / Package: PDIP
Max Frequency: 62.5 MHz
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 15 ns
Nominal Supply Current: 70 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975904-PLDC20G10B-15PC |
| Product Name | OEM Parts - OEM Parts (O - R) - PLDC20G10B-15PC |