Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223200-PALCE22V10-7
Frequency: 166 MHz
Operating Supply Voltage: 5 V
Number of Pins: 24
Propagation Delay: 7.5 ns
Categories: Custom Parts
Case / Package: PDIP
Alternative Parts (Cross-Reference): PALCE22V107PC;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 75 °C
Nominal Supply Current: 140 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1223200-PALCE22V10-7PC |
| Product Name | Custom Parts - Custom Parts (N - R) - PALCE22V10-7PC |