Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218892-PALCE22V10-2
Frequency: 35.7 MHz
Operating Supply Voltage: 5 V
Number of Pins: 28
Propagation Delay: 25 ns
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 130 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1218892-PALCE22V10-25LMB |
| Product Name | Custom Parts - Custom Parts (N - R) - PALCE22V10-25LMB |