Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224930-PALCE22V10-1
Packaging: Bulk
Frequency: 83.3 MHz
Operating Supply Voltage: 5 V
Access Time: 15 ns
Number of Pins: 28
Propagation Delay: 15 ns
Categories: Custom Parts
Case / Package: PLCC
Max Frequency: 83.3 MHz
Alternative Parts (Cross-Reference): PALCE22V1015JC;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 75 °C
Nominal Supply Current: 110 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224930-PALCE22V10-15JC |
| Product Name | Custom Parts - Custom Parts (N - R) - PALCE22V10-15JC |