Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083866-PALCE16V8-15
Frequency: 62.5 MHz
Operating Supply Voltage: 5 V
Number of Pins: 20
Propagation Delay: 15 ns
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 65 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083866-PALCE16V8-15LMB |
| Product Name | OEM Parts - OEM Parts (O - R) - PALCE16V8-15LMB |