Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966782-PALC22V10D-7J
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 166 MHz
Operating Supply Voltage: 5 V
Number of Pins: 28
Propagation Delay: 7.5 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PLCC
Max Frequency: 166 MHz
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542390000
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 140 mA
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 966782-PALC22V10D-7JCT |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - PALC22V10D-7JCT |
| Package Type | PLCC; Other; PLCC |
| Pins | 28 |
| Propagation Delay | 7.5 ns |